1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
3.3V LDO Regulator, 1A, SOT-223, 7.5V In, -40 to 125°C Product overview: LM3940IMPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3940IMPX-3.3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 091266-LM3940IMPX-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM3940
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 15mA
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): SC1202CST-3.3; SC1202CST-3.3 TR; SC1202CST3.3TRT; AP16033EA;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
IC REG LINEAR 3.3V 1A SOT223-4
IC REG LINEAR 3.3V 1A SOT223-4
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM3940IMPX-3.3 | LM3940IMPX-3.3TR-ND | 776-LM3940IMPX-3.3 | 091266-LM3940IMPX-3.3 | LM3940IMPX-3.3 | LM3940IMPX-3.3 | LM3940IMPX-3.3 | LM3940IMPX-3.3 |
| Product Name | LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A 7.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM3940IMPX-3.3 | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |