Texas Instruments LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion LM3940IMP-3.3/NOPB

Description
1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion - LM3940IMP-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion
LM3940IMP-3.3/NOPB
LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion LM3940IMP-3.3/NOPB
1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125

1A Low Dropout Regulator for 5V to 3.3V Conversion 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3940IMP-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3940IMP-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3940IMP-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3940IMP-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3940IMP-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3940IMP-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3940IMP-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3940IMP-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3940IMP-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - 1977280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977280
Voltage Regulators 1977280
LM3940IMP-3.3/NOPB, LDO Volt Regulators

LM3940IMP-3.3/NOPB, LDO Volt Regulators

Supplier's Site
Voltage Regulators - 1977281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977281P
Voltage Regulators 1977281P
LM3940IMP-3.3/NOPB, LDO Volt Regulators

LM3940IMP-3.3/NOPB, LDO Volt Regulators

Supplier's Site
Voltage Regulators - 1977281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977281
Voltage Regulators 1977281
LM3940IMP-3.3/NOPB, LDO Volt Regulators

LM3940IMP-3.3/NOPB, LDO Volt Regulators

Supplier's Site
Singapore, Singapore
3.3V 1A 7.5V LDO Voltage Regulator IC
776-LM3940IMP-3.3/NOPB
3.3V 1A 7.5V LDO Voltage Regulator IC 776-LM3940IMP-3.3/NOPB
3.3V LDO Regulator, 1A, SOT-223, 4.5-7.5V In Product overview: LM3940IMP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3940IMP-3.3/NO PB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, SOT-223, 4.5-7.5V In Product overview: LM3940IMP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 7.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 7.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3940IMP-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB - 117103-LM3940IMP-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB
117103-LM3940IMP-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB 117103-LM3940IMP-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117103-LM3940IMP-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM3940 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.2V @ 100mA Operating Supply Current: 15mA Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): SC1202CST-3.3; SC1202CST-3.3 TR; SC1202CST3.3TRT; AP16033EA; Introduction Date: November 12, 2012 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 117103-LM3940IMP-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM3940
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 100mA
Operating Supply Current: 15mA
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): SC1202CST-3.3; SC1202CST-3.3 TR; SC1202CST3.3TRT; AP16033EA;
Introduction Date: November 12, 2012
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM3940IMP-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM3940IMP-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM3940IMP-3.3/NOPB
IC REG LINEAR 3.3V 1A SOT223-4

IC REG LINEAR 3.3V 1A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM3940IMP-3.3/NOPB
LDO Voltage Regulators LM3940IMP-3.3/NOPB
LDO Voltage Regulators 1A LDO REG

LDO Voltage Regulators 1A LDO REG

Buy Now Datasheet
Voltage Regulators - Linear - LM3940IMP-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM3940IMP-3.3/NOPB
Voltage Regulators - Linear LM3940IMP-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now
PMIC - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM3940IMP-3.3/NOPB
PMIC - Voltage Regulators - Linear LM3940IMP-3.3/NOPB
IC REG LINEAR 3.3V 1A SOT223-4

IC REG LINEAR 3.3V 1A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM3940IMP-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM3940IMP-3.3/NOPB
IC REG LINEAR 3.3V 1A SOT223-4

IC REG LINEAR 3.3V 1A SOT223-4

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM3940IMP-3.3/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM3940IMP-3.3/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM3940IMP-3.3/NOPB
1A Fixed 3.3V Positive electrode 7.5V SOT-223 Linear Voltage Regulators (LDO) ROHS

1A Fixed 3.3V Positive electrode 7.5V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPBDKR-ND 1977280 1977281P 776-LM3940IMP-3.3/NOPB 117103-LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB LM3940IMP-3.3/NOPB
Product Name LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 3.3V 1A 7.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM3940IMP-3.3/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Fixed Fixed Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 Other; TO-261-4, TO-261AA Other; Sot-223 Other; SOT-223 Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers