The LM5007SD/NOPB is a 0.5-A step-down switching converter with an integrated 80-V, 0.7-A N-channel buck switch, designed for input voltages from 9 V to 75 V. It is packaged in an 8-pin WSON with a body size of 4.00 mm × 4.00 mm and features adaptive constant on-time control for fast transient response without external loop compensation. Protection includes intelligent current limiting, VCC and gate drive undervoltage lockout, and thermal shutdown with hysteresis. The device operates from -40°C to 125°C and supports adjustable output voltage via a 2.5-V reference.
9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator 8-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 088349-LM5007SD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 73V
Minimum Input Voltage: 9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LM5007 9-75V WIDE VIN, 500MA CON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 500MA 8WSON
Switching Voltage Regulators Hi Vtg (80V) SD Switching Reg
IC REG BUCK ADJ 500MA 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5007SD/NOPB | 296-LM5007SD/NOPBDKR-ND | 088349-LM5007SD/NOPB | LM5007SD/NOPB | LM5007SD/NOPB | LM5007SD/NOPB | LM5007SD/NOPB | LM5007SD/NOPB |
| Product Name | LM5007 9-75V Wide Vin, 500mA Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM5007SD/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 73 volts | 2.5 to 73 volts | 2.5 volts | 2.5 volts | 2.5 to 73 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |