The LM3940ISX-3.3 is a 1-A low-dropout regulator designed to provide a stable 3.3-V output from a 5-V input, with an input voltage range of 4.5 V to 5.5 V. It is packaged in the DDPAK/TO-263 surface-mount format, measuring 10.18 mm by 8.41 mm, and is rated for operation from -40 °C to 125 °C. The device requires only one external capacitor for stable operation and features built-in thermal shutdown and short-circuit protection. It is designed for applications such as laptop and desktop computers where 5-V and 3.3-V logic systems coexist.
1A Low Dropout Regulator for 5V to 3.3V Conversion 3-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
1-A, low-dropout voltage regulator for 5-V to 3.3-V conversion 3-DDPAK/TO-263 -40 to 125 Product overview: LM3940ISX-3.3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM3940ISX-3.3 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1A Low Dropout Regulator for 5V to 3.3V Conversion 3-DDPAK/TO-263 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3
IC REG LIN 3.3V 1A DDPAK/TO263-3
IC REG LIN 3.3V 1A DDPAK/TO263-3
IC REG LIN 3.3V 1A DDPAK/TO263-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM3940ISX-3.3 | LM3940ISX-3.3TR-ND | 776-LM3940ISX-3.3 | LM3940ISX-3.3 | LM3940ISX-3.3 | LM3940ISX-3.3 | LM3940ISX-3.3 | LM3940ISX-3.3 |
| Product Name | LM3940 1A Low Dropout Regulator for 5V to 3.3V Conversion | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | ||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |