DigiKey Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
Page:
1
50
60
70
80
90
100
110
111
112
113
114
115
116
117
118
119
120
121
122
123
130
140
150
160
170
180
200
205
| Product Name | Notes |
|---|---|
| 1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 1µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 10µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 10µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2.9Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 10µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C | |
| 100µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 150µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 150µF 500V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 1500µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2.20UF 350V | |
| 22µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 22µF 250V Aluminum Electrolytic Capacitors Radial, Can 2.5Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 22µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 22µF 400V Aluminum Electrolytic Capacitors Radial, Can 1.35Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 22µF 400V Aluminum Electrolytic Capacitors Radial, Can 1Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 22µF 500V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 2200µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 33µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 33µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 33µF 450V Aluminum Electrolytic Capacitors Radial, Can 1.3Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 33µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 33µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 330µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can 3.5Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 250V Aluminum Electrolytic Capacitors Radial, Can 1.5Ohm @ 100kHz 5000 Hrs @ 105°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C | |
| 47µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C | |
| 47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C | |
| 470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 470.UF 160V | |
| 4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| 6.8µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C | |
| CAP ALUM RAD 105C | |
| CAP ALUM RAD 85C |
| << Prev | Next >> |