470µF 25V Aluminum Electrolytic Capacitors Radial, Can 640mOhm @ 100kHz 3000 Hrs @ 105°C
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 640mOhm @ 100kHz 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18264-3-ND | 87AC6528 | ESC477M025AH2EA |
| Product Name | Aluminum Electrolytic Capacitors | 470 25V Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |