220µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18266-3-ND | 99AJ6431 | ESE227M050AH9EA |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |