KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESG157M500AQ5AA

Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15675-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15675-ND
Aluminum Electrolytic Capacitors 399-15675-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESG157M500AQ5AA
Aluminum Electrolytic Capacitors - Radial Leaded ESG157M500AQ5AA
Aluminum Electrolytic Capacitors - Radial Leaded 500V 150uF 105C 5k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 500V 150uF 105C 5k Hour Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESG157M500AQ5AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESG157M500AQ5AA
Capacitors - Aluminum Electrolytic Capacitors ESG157M500AQ5AA
CAP ALUM 150UF 20% 500V RADIAL

CAP ALUM 150UF 20% 500V RADIAL

Supplier's Site
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet - 87AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet
87AC6950
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet 87AC6950
CAP, 150UF, 500V, ALU ELEC, RADIAL; Capacitance:150µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Length:- RoHS Compliant: Yes

CAP, 150UF, 500V, ALU ELEC, RADIAL; Capacitance:150µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet - 32AK6269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet
32AK6269
Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet 32AK6269
CAP, 150UF, 500V, ALU ELEC, RADIAL; Capacitance:150µF; Voltage Rating:500V; Product Range:ESG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:22mm; Lead Spacing:10mm; Height:45mm; Operating RoHS Compliant: Yes

CAP, 150UF, 500V, ALU ELEC, RADIAL; Capacitance:150µF; Voltage Rating:500V; Product Range:ESG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:22mm; Lead Spacing:10mm; Height:45mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15675-ND ESG157M500AQ5AA ESG157M500AQ5AA 87AC6950 32AK6269
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet Cap, 150Uf, 500V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers