KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH107M035AE3AA

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6547-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6547-ND
Aluminum Electrolytic Capacitors 399-6547-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet - 48AC1667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet
48AC1667
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet 48AC1667
CAP, 100µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet - 42AC9569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet
42AC9569
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet 42AC9569
CAP, 100UF, 35V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH107M035AE3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH107M035AE3AA
Capacitors - Aluminum Electrolytic Capacitors ESH107M035AE3AA
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6547-ND 48AC1667 42AC9569 ESH107M035AE3AA
Product Name Aluminum Electrolytic Capacitors Cap, 100Μf, 35V, 20% Rohs Compliant Kemet Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers