KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH108M050AM7AA

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6557-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6557-ND
Aluminum Electrolytic Capacitors 399-6557-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Kemet - 87AC7106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Kemet
87AC7106
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Kemet 87AC7106
CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH108M050AM7AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH108M050AM7AA
Capacitors - Aluminum Electrolytic Capacitors ESH108M050AM7AA
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6557-ND 87AC7106 ESH108M050AM7AA
Product Name Aluminum Electrolytic Capacitors Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers