KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH106M100AE3AA

Description
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6094-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6094-ND
Aluminum Electrolytic Capacitors 399-6094-ND
10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Esh Series, 10 F, 20%, 100 V, 6 Mm, Radial Leaded Rohs Compliant Kemet - 66W1386 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Esh Series, 10 F, 20%, 100 V, 6 Mm, Radial Leaded Rohs Compliant Kemet
66W1386
Aluminium Electrolytic Capacitor, Esh Series, 10 F, 20%, 100 V, 6 Mm, Radial Leaded Rohs Compliant Kemet 66W1386
Aluminium Electrolytic Capacitor, ESH Series, 10 - F, - 20%, 100 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ESH Series, 10 - F, - 20%, 100 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Kemet - 42AC9567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Kemet
42AC9567
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Kemet 42AC9567
CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESH106M100AE3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH106M100AE3AA
Capacitors - Aluminum Electrolytic Capacitors ESH106M100AE3AA
CAP ALUM 10UF 20% 100V RADIAL

CAP ALUM 10UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6094-ND 66W1386 42AC9567 ESH106M100AE3AA
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Esh Series, 10 F, 20%, 100 V, 6 Mm, Radial Leaded Rohs Compliant Kemet Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details