KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESC107M035AG3AA

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 140mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 140mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6081-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6081-ND
Aluminum Electrolytic Capacitors 399-6081-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 140mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 140mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet - 48AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet
48AC1655
Cap, 100Μf, 35V, 20% Rohs Compliant Kemet 48AC1655
CAP, 100µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet - 87AC6396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet
87AC6396
Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet 87AC6396
CAP, 100UF, 35V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESC107M035AG3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESC107M035AG3AA
Capacitors - Aluminum Electrolytic Capacitors ESC107M035AG3AA
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6081-ND 48AC1655 87AC6396 ESC107M035AG3AA
Product Name Aluminum Electrolytic Capacitors Cap, 100Μf, 35V, 20% Rohs Compliant Kemet Cap, 100Uf, 35V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers