KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH107M025AE3AA

Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6546-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6546-ND
Aluminum Electrolytic Capacitors 399-6546-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100uF 25V 145mA Capacitor
58-ESH107M025AE3AA
100uF 25V 145mA Capacitor 58-ESH107M025AE3AA
Cap Aluminum Lytic 100uF 25V 20% (6 X 11mm) Radial 2.5mm 145mA 2000h 105°C Bulk Product overview: ESH107M025AE3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 145mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 145mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH107M025AE3AA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 25V 20% (6 X 11mm) Radial 2.5mm 145mA 2000h 105°C Bulk Product overview: ESH107M025AE3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 145mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 145mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH107M025AE3AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1328570-ESH107M025AE3AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328570-ESH107M025AE3AA
Capacitors - Aluminum Electrolytic Capacitors 1328570-ESH107M025AE3AA
Manufacturer: Kemet Win Source Part Number: 1328570-ESH107M025AE 3AA Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.236" Dia (6.00mm) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 500 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 399-6546,SH107M025AE 3AAKPLP Base Product Number: ESH107M RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 145 mA @ 120 Hz Ripple Current @ High Frequency: 217.5 mA @ 10 kHz

Manufacturer: Kemet
Win Source Part Number: 1328570-ESH107M025AE3AA
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.236" Dia (6.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-6546,SH107M025AE3AAKPLP
Base Product Number: ESH107M
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 145 mA @ 120 Hz
Ripple Current @ High Frequency: 217.5 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - ESH107M025AE3AA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ESH107M025AE3AA
Aluminum Electrolytic Capacitors ESH107M025AE3AA
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH107M025AE3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH107M025AE3AA
Capacitors - Aluminum Electrolytic Capacitors ESH107M025AE3AA
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Esh Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Kemet - 66W1395 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Esh Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Kemet
66W1395
Aluminium Electrolytic Capacitor, Esh Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Kemet 66W1395
Aluminium Electrolytic Capacitor, ESH Series, 100 - F, - 20%, 25 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ESH Series, 100 - F, - 20%, 25 V, 6 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Kemet - 42AC9568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Kemet
42AC9568
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Kemet 42AC9568
CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6546-ND 58-ESH107M025AE3AA 1328570-ESH107M025AE3AA ESH107M025AE3AA ESH107M025AE3AA 66W1395 42AC9568
Product Name Aluminum Electrolytic Capacitors 100uF 25V 145mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Esh Series, 100 F, 20%, 25 V, 6 Mm, Radial Leaded Rohs Compliant Kemet Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers