KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH106M063AC3AA

Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6093-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6093-ND
Aluminum Electrolytic Capacitors 399-6093-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1033845-ESH106M063AC3AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1033845-ESH106M063AC3AA
Capacitors - Aluminum Electrolytic Capacitors 1033845-ESH106M063AC3AA
Win Source Part Number: 1033845-ESH106M063AC 3AA Category: Capacitors>Aluminum Electrolytic Capacitors Series: ESH Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): UVR1H100MDD1TD; UVR1J100MDD1TD; UPM1H100MDD1TD; 860020672010; 63PK10MEFC5X11; 50PK10MEFC5X11; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Other Names: 399-6093 Base Product Number: ESH106M Ripple Current @ Low Frequency: 55 mA @ 120 Hz Ripple Current @ High Frequency: 110 mA @ 10 kHz

Win Source Part Number: 1033845-ESH106M063AC3AA
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ESH
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): UVR1H100MDD1TD; UVR1J100MDD1TD; UPM1H100MDD1TD; 860020672010; 63PK10MEFC5X11; 50PK10MEFC5X11;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KEMET
Other Names: 399-6093
Base Product Number: ESH106M
Ripple Current @ Low Frequency: 55 mA @ 120 Hz
Ripple Current @ High Frequency: 110 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 63V Capacitor
58-ESH106M063AC3AA
10uF 63V Capacitor 58-ESH106M063AC3AA
10uF 63V Aluminum Electrolytic Capacitor, Radial, 2mm Pitch Product overview: ESH106M063AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH106M063AC3AA can be used for catalog matching and distributor lookup.

10uF 63V Aluminum Electrolytic Capacitor, Radial, 2mm Pitch Product overview: ESH106M063AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH106M063AC3AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Kemet - 66W1385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Kemet
66W1385
Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Kemet 66W1385
CAP, ALU ELEC, 10UF, 63V, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 63V, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH106M063AC3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH106M063AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESH106M063AC3AA
CAP ALUM 10UF 20% 63V RADIAL

CAP ALUM 10UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6093-ND 1033845-ESH106M063AC3AA 58-ESH106M063AC3AA 66W1385 ESH106M063AC3AA
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10uF 63V Capacitor Cap, Alu Elec, 10Uf, 63V, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details