KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESE108M010AG4KA

Description
CAP ALUM RAD 105C
Request a Quote Datasheet
Description
CAP ALUM RAD 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ESE108M010AG4KACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESE108M010AG4KACT-ND
Aluminum Electrolytic Capacitors 399-ESE108M010AG4KACT-ND
CAP ALUM RAD 105C

CAP ALUM RAD 105C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-ESE108M010AG4KATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESE108M010AG4KATR-ND
Aluminum Electrolytic Capacitors 399-ESE108M010AG4KATR-ND
CAP ALUM RAD 105C

CAP ALUM RAD 105C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESE108M010AG4KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESE108M010AG4KA
Capacitors - Aluminum Electrolytic Capacitors ESE108M010AG4KA
CAP ALUM RAD 105C

CAP ALUM RAD 105C

Supplier's Site
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet - 99AJ6429 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet
99AJ6429
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet 99AJ6429
CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet - 99AJ6430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet
99AJ6430
Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet 99AJ6430
CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1000UF, 10V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ESE108M010AG4KACT-ND ESE108M010AG4KA 99AJ6429
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 10V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details