Win Source Part Number: 1339046-ESH107M063AH
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: *
Package: Tape & Box (TB)
Standard Package: 700
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KEMET
Cap Aluminum Lytic 100uF 63V 20% (10 X 12mm) Radial 5mm 260mA 2000h 105°C Ammo Product overview: ESH107M063AH1EA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 260mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 260mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH107M063AH1EA can be used for catalog matching and distributor lookup.
CAP ALUM RAD 105C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339046-ESH107M063AH1EA | 58-ESH107M063AH1EA | 399-ESH107M063AH1EATB-ND | 87AC7078 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 100uF 63V 260mA Capacitor | Aluminum Electrolytic Capacitors | 100 U 63V Kemet |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1.00E8 microF |