KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESH105M100AC3AA

Description
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15664-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15664-ND
Aluminum Electrolytic Capacitors 399-15664-ND
1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESH105M100AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded ESH105M100AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded 100V 1uF 105C 2k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 100V 1uF 105C 2k Hour Radial

Buy Now Datasheet
Cap, 1Uf, 100V, Alu Elec, Radial; Capacitance Kemet - 87AC7016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Alu Elec, Radial; Capacitance Kemet
87AC7016
Cap, 1Uf, 100V, Alu Elec, Radial; Capacitance Kemet 87AC7016
CAP, 1UF, 100V, ALU ELEC, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1UF, 100V, ALU ELEC, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESH105M100AC3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESH105M100AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESH105M100AC3AA
CAP ALUM 1UF 20% 100V RADIAL

CAP ALUM 1UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15664-ND ESH105M100AC3AA 87AC7016 ESH105M100AC3AA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1Uf, 100V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers