KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESC686M035AE3AA

Description
68µF 35V Aluminum Electrolytic Capacitors Radial, Can 220mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 35V Aluminum Electrolytic Capacitors Radial, Can 220mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6087-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6087-ND
Aluminum Electrolytic Capacitors 399-6087-ND
68µF 35V Aluminum Electrolytic Capacitors Radial, Can 220mOhm @ 100kHz 2000 Hrs @ 105°C

68µF 35V Aluminum Electrolytic Capacitors Radial, Can 220mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESC686M035AE3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESC686M035AE3AA
Capacitors - Aluminum Electrolytic Capacitors ESC686M035AE3AA
CAP ALUM 68UF 20% 35V RADIAL

CAP ALUM 68UF 20% 35V RADIAL

Supplier's Site
Cap, 68Μf, 35V, 20% Rohs Compliant Kemet - 48AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, 20% Rohs Compliant Kemet
48AC1658
Cap, 68Μf, 35V, 20% Rohs Compliant Kemet 48AC1658
CAP, 68µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 68µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-6087-ND ESC686M035AE3AA 48AC1658
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 68Μf, 35V, 20% Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1713256 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details