Abracon, LLC ACML-0805 ACML-0805-601-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-601-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 600 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 500 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet
0.5A Inductor and Choke - 841-ACML-0805-601-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A Inductor and Choke
841-ACML-0805-601-T
0.5A Inductor and Choke 841-ACML-0805-601-T
Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: ACML-0805-601-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-601-T can be used for catalog matching and distributor lookup.

Ferrite Chip, 1 Function(s), 0.5A, ROHS COMPLIANT, EIA STD PACKAGE SIZE 0805, 2 PIN Product overview: ACML-0805-601-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-601-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 2400851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2400851
Ferrite Beads 2400851
Abracon ACML-0805-601-T Ferrite Bead

Abracon ACML-0805-601-T Ferrite Bead

Supplier's Site
Ferrite Beads - 2400850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2400850
Ferrite Beads 2400850
Abracon ACML-0805-601-T Ferrite Bead

Abracon ACML-0805-601-T Ferrite Bead

Supplier's Site
Ferrite Beads - 2400851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2400851P
Ferrite Beads 2400851P
Abracon ACML-0805-601-T Ferrite Bead

Abracon ACML-0805-601-T Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 535-ACML-0805-601-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-601-TCT-ND
Ferrite Beads and Chips 535-ACML-0805-601-TCT-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-601-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-601-TTR-ND
Ferrite Beads and Chips 535-ACML-0805-601-TTR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-601-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-601-TDKR-ND
Ferrite Beads and Chips 535-ACML-0805-601-TDKR-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 350mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0805-601-T 841-ACML-0805-601-T 2400851 535-ACML-0805-601-TCT-ND
Product Name ACML-0805 0.5A Inductor and Choke Ferrite Beads Ferrite Beads and Chips
Impedance 600 ohms 600 ohms
Rated DC Current 500 milliamps 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details