Abracon, LLC ASMPH-0805 Multilayer ASMPH-0805-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASMPH-0805-1R0M-T is a surface mount multilayer power inductor designed for high efficiency and compact applications. It features a ferrite core material and is suitable for DC/DC converter applications, particularly in space-constrained environments. The inductor has an inductance value of 1 µH with a tolerance of ±20%. It operates within a temperature range of -40°C to +85°C and has a self-resonant frequency of 60 MHz. The direct current resistance (DCR) is 110 mΩ, and it can handle a saturation current of 1.15 A. The product is packaged in tape and reel format, with 3,000 pieces per reel, making it convenient for automated assembly processes. Its magnetically shielded structure helps to eliminate cross coupling, enhancing reliability in various electronic devices such as smartphones, cameras, and wireless cards.

Datasheet Summary
Powered by GS/AI

The ASMPH-0805-1R0M-T is a surface mount multilayer power inductor designed for high efficiency and compact applications. It features a ferrite core material and is suitable for DC/DC converter applications, particularly in space-constrained environments. The inductor has an inductance value of 1 µH with a tolerance of ±20%. It operates within a temperature range of -40°C to +85°C and has a self-resonant frequency of 60 MHz. The direct current resistance (DCR) is 110 mΩ, and it can handle a saturation current of 1.15 A. The product is packaged in tape and reel format, with 3,000 pieces per reel, making it convenient for automated assembly processes. Its magnetically shielded structure helps to eliminate cross coupling, enhancing reliability in various electronic devices such as smartphones, cameras, and wireless cards.

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0805 Multilayer - ASMPH-0805-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0805 Multilayer
ASMPH-0805-1R0M-T
ASMPH-0805 Multilayer ASMPH-0805-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 60 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.9 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.15 A
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 60 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.9 mm
  • Part Status: NPI
Supplier's Site Datasheet
1uH 1MHz 1.3A Inductor and Choke - 71-ASMPH-0805-1R0M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 1MHz 1.3A Inductor and Choke
71-ASMPH-0805-1R0M-T
1uH 1MHz 1.3A Inductor and Choke 71-ASMPH-0805-1R0M-T
Inductor Power Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.3A 0.11Ohm DCR 0805 T/R Product overview: ASMPH-0805-1R0M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0805-1R0M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 1uH 20% 1MHz Ferrite 1.3A 0.11Ohm DCR 0805 T/R Product overview: ASMPH-0805-1R0M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0805-1R0M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-12270-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12270-2-ND
Fixed Inductors 535-12270-2-ND
1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12270-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12270-6-ND
Fixed Inductors 535-12270-6-ND
1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12270-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12270-1-ND
Fixed Inductors 535-12270-1-ND
1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.3A 110mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337695-ASMPH-0805-1R0M-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337695-ASMPH-0805-1R0M-T
Inductors, Coils, Chokes - Fixed Inductors 1337695-ASMPH-0805-1R0M-T
Win Source Part Number: 1337695-ASMPH-0805-1 R0M-T Category: Inductors, Coils, Chokes - Fixed Inductors Series: ASMPH-0805 Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 60MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 110mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Current - Saturation (Isat): 1.15A

Win Source Part Number: 1337695-ASMPH-0805-1R0M-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: ASMPH-0805
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 110mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Current - Saturation (Isat): 1.15A

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0805-1R0M-T 71-ASMPH-0805-1R0M-T 535-12270-2-ND 1337695-ASMPH-0805-1R0M-T
Product Name ASMPH-0805 Multilayer 1uH 1MHz 1.3A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Application Power Choke RF Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details