Abracon, LLC Fixed Inductors AIMC-0402-2N7S-T

Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11510-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11510-2-ND
Fixed Inductors 535-11510-2-ND
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033610-AIMC-0402-2N7S-T
Inductors, Coils, Chokes - Fixed Inductors 1033610-AIMC-0402-2N7S-T
Win Source Part Number: 1033610-AIMC-0402-2N 7S-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AIMC-0402 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 2.7 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): AIMC-0603-2N7S-T; HK10052N7S-T; LQG15HS2N7S02D; HK16082N7S-T; MLK1005S2N7ST000; MLK1005S2N7S; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: AIMC-0402-2N7S-T-ND, 535-11510-2,535-1151 0-1,AIMC04022N7ST,53 5-11510-6

Win Source Part Number: 1033610-AIMC-0402-2N7S-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AIMC-0402
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.7 nH
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): AIMC-0603-2N7S-T; HK10052N7S-T; LQG15HS2N7S02D; HK16082N7S-T; MLK1005S2N7ST000; MLK1005S2N7S;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: AIMC-0402-2N7S-T-ND,535-11510-2,535-11510-1,AIMC04022N7ST,535-11510-6

Buy Now Datasheet
0.0027uH 100MHz 0.4A Inductor and Choke - 71-AIMC-0402-2N7S-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0027uH 100MHz 0.4A Inductor and Choke
71-AIMC-0402-2N7S-T
0.0027uH 100MHz 0.4A Inductor and Choke 71-AIMC-0402-2N7S-T
Inductor RF Multi-Layer 0.0027uH 0.3nH 100MHz 9Q-Factor Ceramic 0.4A 0.13Ohm DCR 0402 T/R Product overview: AIMC-0402-2N7S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0402-2N7S-T can be used for catalog matching and distributor lookup.

Inductor RF Multi-Layer 0.0027uH 0.3nH 100MHz 9Q-Factor Ceramic 0.4A 0.13Ohm DCR 0402 T/R Product overview: AIMC-0402-2N7S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0402-2N7S-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-11510-2-ND 1033610-AIMC-0402-2N7S-T 71-AIMC-0402-2N7S-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 0.0027uH 100MHz 0.4A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details