Abracon, LLC ACML-0201 ACML-0201-600-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0201 - ACML-0201-600-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 60 Ohms @ 100MHz
  • Series: ACML-0201
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0201 (0603 Metric)
  • Mounting Type: Surface Mount
  • Length: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.35 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12206-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12206-2-ND
Ferrite Beads and Chips 535-12206-2-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 400mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0201-600-T 535-12206-2-ND
Product Name ACML-0201 Ferrite Beads and Chips
Impedance 60 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - A102573TR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers