Abracon, LLC ACSB-05 ACSB-05-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 35 Ohms @ 100MHz Series: ACSB-05 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2218 (5648 Metric), 4 Lead Mounting Type: Surface Mount Length: 5.6 mm Width: 4.8 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 35 Ohms @ 100MHz Series: ACSB-05 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2218 (5648 Metric), 4 Lead Mounting Type: Surface Mount Length: 5.6 mm Width: 4.8 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACSB-05 - ACSB-05-T - Abracon, LLC
Spicewood, TX, United States
ACSB-05
ACSB-05-T
ACSB-05 ACSB-05-T
RoHS/RoHS II Compliant Impedance @ Frequency: 35 Ohms @ 100MHz Series: ACSB-05 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2218 (5648 Metric), 4 Lead Mounting Type: Surface Mount Length: 5.6 mm Width: 4.8 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 35 Ohms @ 100MHz
  • Series: ACSB-05
  • Current Rating (Max): 5 A
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 2218 (5648 Metric), 4 Lead
  • Mounting Type: Surface Mount
  • Length: 5.6 mm
  • Width: 4.8 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12411-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12411-1-ND
Ferrite Beads and Chips 535-12411-1-ND
35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

Buy Now Datasheet
Ferrite Beads and Chips - 535-12411-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12411-2-ND
Ferrite Beads and Chips 535-12411-2-ND
35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

Buy Now Datasheet
Ferrite Beads and Chips - 535-12411-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12411-6-ND
Ferrite Beads and Chips 535-12411-6-ND
35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

35 Ohms @ 100MHz Ferrite Bead 2218 (5648 Metric), 4 Lead 5A 3mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACSB-05-T 535-12411-1-ND
Product Name ACSB-05 Ferrite Beads and Chips
Impedance 35 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - BMB2A0200BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0402FL Low Profile Chip Inductors - 0402FL-471 0402FL-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers