Abracon, LLC AIMC-0201 Multilayer AIMC-0201-3N3S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0201 Multilayer - AIMC-0201-3N3S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0201 Multilayer
AIMC-0201-3N3S-T
AIMC-0201 Multilayer AIMC-0201-3N3S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0201
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.3 μH
  • DC Resistance Max: 400 mΩ
  • Q: 4
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.3 nH
  • SRF: 10 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.3 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1033538-AIMC-0201-3N3S-T
Inductors, Coils, Chokes - Fixed Inductors 1033538-AIMC-0201-3N3S-T
Win Source Part Number: 1033538-AIMC-0201-3N 3S-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AIMC-0201 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 nH Height - Seated (Max): 0.014" (0.35mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 10GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): MLK0603L3N3S; MLK0603L3N3ST000; MLK0603L3N0ST000; HKQ04023N3S-T; HKQ0603S3N3C-T; HKQ04023N3C-T; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-11493-6,AIMC0201 3N3ST,AIMC-0201-3N3S -T-ND,535-11493-1,53 5-11493-2

Win Source Part Number: 1033538-AIMC-0201-3N3S-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AIMC-0201
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 10GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): MLK0603L3N3S; MLK0603L3N3ST000; MLK0603L3N0ST000; HKQ04023N3S-T; HKQ0603S3N3C-T; HKQ04023N3C-T;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-11493-6,AIMC02013N3ST,AIMC-0201-3N3S-T-ND,535-11493-1,535-11493-2

Buy Now Datasheet
Fixed Inductors - 535-11493-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11493-1-ND
Fixed Inductors 535-11493-1-ND
3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11493-2-ND
Fixed Inductors 535-11493-2-ND
3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
200mA Inductor and Choke - 71-AIMC-0201-3N3S-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200mA Inductor and Choke
71-AIMC-0201-3N3S-T
200mA Inductor and Choke 71-AIMC-0201-3N3S-T
3.3nH Fixed Inductor, 0201, 200mA, 400mR DCR, Ceramic Product overview: AIMC-0201-3N3S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0201-3N3S-T can be used for catalog matching and distributor lookup.

3.3nH Fixed Inductor, 0201, 200mA, 400mR DCR, Ceramic Product overview: AIMC-0201-3N3S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0201-3N3S-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0201-3N3S-T 1033538-AIMC-0201-3N3S-T 535-11493-1-ND 71-AIMC-0201-3N3S-T
Product Name AIMC-0201 Multilayer Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 200mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Application Power Choke RF Choke
Inductance Range 3.3 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details