Abracon, LLC AWBC-03 AWBC-03

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 580 Ohms @ 100MHz Series: AWBC-03 Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Width: 10 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 580 Ohms @ 100MHz Series: AWBC-03 Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Width: 10 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWBC-03 - AWBC-03 - Abracon, LLC
Spicewood, TX, United States
AWBC-03
AWBC-03
AWBC-03 AWBC-03
RoHS/RoHS II Compliant Impedance @ Frequency: 580 Ohms @ 100MHz Series: AWBC-03 Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Width: 10 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 580 Ohms @ 100MHz
  • Series: AWBC-03
  • Package / Case: Axial
  • Mounting Type: Through Hole
  • Length: 6 mm
  • Width: 10 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductor and Choke - 841-AWBC-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-AWBC-03
Inductor and Choke 841-AWBC-03
General Purpose Inductor, 25%, 1 Element Product overview: AWBC-03 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-AWBC-03 can be used for catalog matching and distributor lookup.

General Purpose Inductor, 25%, 1 Element Product overview: AWBC-03 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-AWBC-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12444-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12444-ND
Ferrite Beads and Chips 535-12444-ND
580 Ohms @ 100MHz 1 Ferrite Bead Axial

580 Ohms @ 100MHz 1 Ferrite Bead Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number AWBC-03 841-AWBC-03 535-12444-ND
Product Name AWBC-03 Inductor and Choke Ferrite Beads and Chips
Impedance 580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details