Abracon, LLC ACML-0603 ACML-0603-101-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-101-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 100 Ohms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0603-101-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-101-TDKR-ND
Ferrite Beads and Chips 535-ACML-0603-101-TDKR-ND
FERRITE BEAD 100 OHM 0603 1LN

FERRITE BEAD 100 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-101-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-101-TCT-ND
Ferrite Beads and Chips 535-ACML-0603-101-TCT-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-101-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-101-TTR-ND
Ferrite Beads and Chips 535-ACML-0603-101-TTR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 200mOhm

Buy Now Datasheet
100Ohm 100MHz 0.2A Inductor and Choke - 841-ACML-0603-101-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100Ohm 100MHz 0.2A Inductor and Choke
841-ACML-0603-101-T
100Ohm 100MHz 0.2A Inductor and Choke 841-ACML-0603-101-T
Ferrite Beads Multi-Layer 100Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0603 T/R Product overview: ACML-0603-101-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-101-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 100Ohm 25% 100MHz 0.2A 0.2Ohm DCR 0603 T/R Product overview: ACML-0603-101-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-101-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0603-101-T 535-ACML-0603-101-TDKR-ND 841-ACML-0603-101-T
Product Name ACML-0603 Ferrite Beads and Chips 100Ohm 100MHz 0.2A Inductor and Choke
Impedance 100 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details