Abracon, LLC ACML-0805 ACML-0805-181-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-181-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 180 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 600 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Ferrite Beads
Product Number ACML-0805-181-T
Product Name ACML-0805
Impedance 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 1-2176745-0 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers