Abracon, LLC ACML-0805 ACML-0805-070-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 7 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 7 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACML-0805-070-T is a multilayer ferrite chip bead designed for various applications including video, audio, automotive, and communication equipment. It features a compact size of 2.0 x 1.25 x 0.85 mm and is compliant with RoHS/RoHS II standards. The part exhibits a nominal impedance of 7 Ohms at a test frequency of 100 MHz, with a tolerance of ±25%. It has a maximum direct current resistance (DCR) of 0.04 Ohms and can handle a rated current of up to 2000 mA. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. The component is packaged in tape and reel format, with 4,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The ACML-0805-070-T is a multilayer ferrite chip bead designed for various applications including video, audio, automotive, and communication equipment. It features a compact size of 2.0 x 1.25 x 0.85 mm and is compliant with RoHS/RoHS II standards. The part exhibits a nominal impedance of 7 Ohms at a test frequency of 100 MHz, with a tolerance of ±25%. It has a maximum direct current resistance (DCR) of 0.04 Ohms and can handle a rated current of up to 2000 mA. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. The component is packaged in tape and reel format, with 4,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-070-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 7 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 7 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 2.2 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12549-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12549-1-ND
Ferrite Beads and Chips 535-12549-1-ND
7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12549-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12549-2-ND
Ferrite Beads and Chips 535-12549-2-ND
7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12549-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12549-6-ND
Ferrite Beads and Chips 535-12549-6-ND
7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

7 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 2.2A 50mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0805-070-T 535-12549-1-ND
Product Name ACML-0805 Ferrite Beads and Chips
Impedance 7 ohms
Rated DC Current 2200 milliamps 2200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2-2176749-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.1200 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-332 0402DF-332XJRW - Coilcraft, Inc.
Specs
Impedance 154 ohms
DCR 2.2 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details