Abracon, LLC ASMPH-0603 Multilayer ASMPH-0603-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max: 380 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 80 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max: 380 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 80 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASMPH-0603-2R2M-T is a surface mount multilayer power inductor designed for high efficiency in compact applications. It features an inductance of 2.2 OºH with a tolerance of ±20%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 380 mΩ. It supports a temperature rise current of 0.85 A and a saturation current of 250 mA. The self-resonant frequency is rated at 80 MHz, and the component is magnetically shielded to minimize cross coupling. The ASMPH series is suitable for use in DC/DC converters, switching mode regulators, and various electronic devices, making it a versatile choice for engineers looking for reliable performance in space-constrained environments.

Datasheet Summary
Powered by GS/AI

The ASMPH-0603-2R2M-T is a surface mount multilayer power inductor designed for high efficiency in compact applications. It features an inductance of 2.2 OºH with a tolerance of ±20%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 380 mΩ. It supports a temperature rise current of 0.85 A and a saturation current of 250 mA. The self-resonant frequency is rated at 80 MHz, and the component is magnetically shielded to minimize cross coupling. The ASMPH series is suitable for use in DC/DC converters, switching mode regulators, and various electronic devices, making it a versatile choice for engineers looking for reliable performance in space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
ASMPH-0603 Multilayer - ASMPH-0603-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASMPH-0603 Multilayer
ASMPH-0603-2R2M-T
ASMPH-0603 Multilayer ASMPH-0603-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max: 380 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 SRF: 80 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPH-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 0.85 A
  • Saturation Current: 250 mA
  • DC Resistance Max: 380 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • SRF: 80 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: NPI
Supplier's Site Datasheet
Surface Mount Inductors - 2400895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400895
Surface Mount Inductors 2400895
Abracon ASMPH-0603-2R2M-T

Abracon ASMPH-0603-2R2M-T

Supplier's Site
Surface Mount Inductors - 2400896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400896P
Surface Mount Inductors 2400896P
Abracon ASMPH-0603-2R2M-T

Abracon ASMPH-0603-2R2M-T

Supplier's Site
Surface Mount Inductors - 2400896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400896
Surface Mount Inductors 2400896
Abracon ASMPH-0603-2R2M-T

Abracon ASMPH-0603-2R2M-T

Supplier's Site
2.2uH 1MHz 0.85A Inductor and Choke - 71-ASMPH-0603-2R2M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 1MHz 0.85A Inductor and Choke
71-ASMPH-0603-2R2M-T
2.2uH 1MHz 0.85A Inductor and Choke 71-ASMPH-0603-2R2M-T
Inductor Power Shielded Multi-Layer 2.2uH 20% 1MHz Ferrite 0.85A 0.38Ohm DCR 0603 T/R Product overview: ASMPH-0603-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0603-2R2M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 2.2uH 20% 1MHz Ferrite 0.85A 0.38Ohm DCR 0603 T/R Product overview: ASMPH-0603-2R2M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPH-0603-2R2M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-12265-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12265-2-ND
Fixed Inductors 535-12265-2-ND
2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12265-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12265-1-ND
Fixed Inductors 535-12265-1-ND
2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12265-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12265-6-ND
Fixed Inductors 535-12265-6-ND
2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 850mA 300mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPH-0603-2R2M-T 2400895 71-ASMPH-0603-2R2M-T 535-12265-2-ND
Product Name ASMPH-0603 Multilayer Surface Mount Inductors 2.2uH 1MHz 0.85A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details