Abracon, LLC AISC-1008HQ RF Wirewound AISC-1008HQ-10NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AISC-1008HQ-10NJ-T is a high-Q ceramic wire wound inductor in the AISC-1008HQ series, designed for RF applications such as communications and broadband networks. It has a footprint of 2.60 x 2.10 x 1.70 mm and is surface mountable. The part exhibits an inductance of 10 nH with a tolerance of ±5%, a DC resistance of 0.08 Ω, a rated current of 1300 mA, and a self-resonant frequency of 3600 MHz. Its quality factor is 60 at 50/350 MHz, and it operates from -40°C to +125°C. The component is Pb RoHS/RoHS II compliant and features a Mo/Mn or Ag first layer, nickel second layer, and gold third layer electrode structure.

Datasheet Summary
Powered by GS/AI

AISC-1008HQ-10NJ-T is a high-Q ceramic wire wound inductor in the AISC-1008HQ series, designed for RF applications such as communications and broadband networks. It has a footprint of 2.60 x 2.10 x 1.70 mm and is surface mountable. The part exhibits an inductance of 10 nH with a tolerance of ±5%, a DC resistance of 0.08 Ω, a rated current of 1300 mA, and a self-resonant frequency of 3600 MHz. Its quality factor is 60 at 50/350 MHz, and it operates from -40°C to +125°C. The component is Pb RoHS/RoHS II compliant and features a Mo/Mn or Ag first layer, nickel second layer, and gold third layer electrode structure.

Suppliers

Company
Product
Description
Supplier Links
AISC-1008HQ RF Wirewound - AISC-1008HQ-10NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-1008HQ RF Wirewound
AISC-1008HQ-10NJ-T
AISC-1008HQ RF Wirewound AISC-1008HQ-10NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q: 60 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.6 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.6 mm Width: 2.1 mm Height: 1.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-1008HQ
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 10 nH
  • Temperature Rise Current: 1.3 A
  • DC Resistance Max: 80 mΩ
  • Q: 60
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 3.6 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.6 mm
  • Width: 2.1 mm
  • Height: 1.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034123-AISC-1008HQ-10NJ-T
Inductors, Coils, Chokes - Fixed Inductors 1034123-AISC-1008HQ-10NJ-T
Win Source Part Number: 1034123-AISC-1008HQ- 10NJ-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: AISC-1008HQ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.075" (1.90mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 3.6GHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 80mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm) Alternative Parts (Cross-Reference): 36502C10NJTDG; LQW15AN10NJ80D; AISC-0603HP-10NJ-T; LQW15AN9N1J80D; AISC-0805HQ-10NJ-T; LQW18AN10NJ80D; AISC-0402HP-10NJ-T; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 50 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-12241-6,535-1224 1-2,535-12241-1

Win Source Part Number: 1034123-AISC-1008HQ-10NJ-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AISC-1008HQ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 3.6GHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 80mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.102" L x 0.083" W (2.60mm x 2.10mm)
Alternative Parts (Cross-Reference): 36502C10NJTDG; LQW15AN10NJ80D; AISC-0603HP-10NJ-T; LQW15AN9N1J80D; AISC-0805HQ-10NJ-T; LQW18AN10NJ80D; AISC-0402HP-10NJ-T;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 50 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-12241-6,535-12241-2,535-12241-1

Buy Now Datasheet
0.01uH 50MHz 1.3A Inductor and Choke - 71-AISC-1008HQ-10NJ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01uH 50MHz 1.3A Inductor and Choke
71-AISC-1008HQ-10NJ-T
0.01uH 50MHz 1.3A Inductor and Choke 71-AISC-1008HQ-10NJ-T
Inductor RF Wirewound 0.01uH 5% 50MHz 60Q-Factor Ceramic 1.3A 0.08Ohm DCR 1008 T/R Product overview: AISC-1008HQ-10NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 50MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 50MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008HQ-10NJ- T can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.01uH 5% 50MHz 60Q-Factor Ceramic 1.3A 0.08Ohm DCR 1008 T/R Product overview: AISC-1008HQ-10NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 50MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 50MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-1008HQ-10NJ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-12241-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12241-2-ND
Fixed Inductors 535-12241-2-ND
10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12241-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12241-1-ND
Fixed Inductors 535-12241-1-ND
10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12241-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12241-6-ND
Fixed Inductors 535-12241-6-ND
10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1.3A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-1008HQ-10NJ-T 1034123-AISC-1008HQ-10NJ-T 71-AISC-1008HQ-10NJ-T 535-12241-2-ND
Product Name AISC-1008HQ RF Wirewound Inductors, Coils, Chokes - Fixed Inductors 0.01uH 50MHz 1.3A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard; Wirewound
Application RF Choke RF Choke
Inductance Range 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data