Abracon, LLC ASPI-0630LR Molded (Round Wire) ASPI-0630LR-2R2M-T15

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 10 A DC Resistance Max: 18.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 10 A DC Resistance Max: 18.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0630LR Molded (Round Wire) - ASPI-0630LR-2R2M-T15 - Abracon, LLC
Spicewood, TX, United States
ASPI-0630LR Molded (Round Wire)
ASPI-0630LR-2R2M-T15
ASPI-0630LR Molded (Round Wire) ASPI-0630LR-2R2M-T15
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 10 A DC Resistance Max: 18.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0630LR
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 8 A
  • Saturation Current: 10 A
  • DC Resistance Max: 18.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.2 mm
  • Width: 6.65 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
2.2uH 8A 0.0185Ohm Inductor and Choke - 71-ASPI-0630LR-2R2M-T15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 8A 0.0185Ohm Inductor and Choke
71-ASPI-0630LR-2R2M-T15
2.2uH 8A 0.0185Ohm Inductor and Choke 71-ASPI-0630LR-2R2M-T15
Inductor Power Molded Wirewound 2.2uH 20% 8A 0.0185Ohm DCR T/R Product overview: ASPI-0630LR-2R2M-T15 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 8A, 0.0185Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 8A, 0.0185Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0630LR-2R2M- T15 can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 2.2uH 20% 8A 0.0185Ohm DCR T/R Product overview: ASPI-0630LR-2R2M-T15 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 8A, 0.0185Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 8A, 0.0185Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0630LR-2R2M-T15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2400919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400919
Surface Mount Inductors 2400919
Abracon ASPI-0630LR-2R2M-T15

Abracon ASPI-0630LR-2R2M-T15

Supplier's Site
Surface Mount Inductors - 2400918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400918
Surface Mount Inductors 2400918
Abracon ASPI-0630LR-2R2M-T15

Abracon ASPI-0630LR-2R2M-T15

Supplier's Site
Surface Mount Inductors - 2400919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400919P
Surface Mount Inductors 2400919P
Abracon ASPI-0630LR-2R2M-T15

Abracon ASPI-0630LR-2R2M-T15

Supplier's Site
Fixed Inductors - 535-ASPI-0630LR-2R2M-T15DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 18.5 MOHM SMD

FIXED IND 2.2UH 8A 18.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0630LR-2R2M-T15CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 18.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 18.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0630LR-2R2M-T15TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 18.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 18.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0630LR-2R2M-T15 71-ASPI-0630LR-2R2M-T15 2400919 535-ASPI-0630LR-2R2M-T15DKR-ND
Product Name ASPI-0630LR Molded (Round Wire) 2.2uH 8A 0.0185Ohm Inductor and Choke Surface Mount Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers