Abracon, LLC ACML-0402 ACML-0402-050-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402 - ACML-0402-050-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 5 Ohms @ 100MHz
  • Series: ACML-0402
  • Current Rating (Max): 500 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - ACML-0402-050-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ACML-0402-050-TTR-ND
Ferrite Beads and Chips ACML-0402-050-TTR-ND
5 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

5 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 50mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0402-050-T ACML-0402-050-TTR-ND
Product Name ACML-0402 Ferrite Beads and Chips
Impedance 5 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

1.4A Inductor and Choke - 71-0603LS-121XJLB - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 1712-BMC1JY0400ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details