Abracon, LLC Ferrite Beads and Chips AFBC-SF0402-262T

Description
FERRITE BEAD 2.6 KOHM 0402 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 2.6 KOHM 0402 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 535-AFBC-SF0402-262TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-AFBC-SF0402-262TDKR-ND
Ferrite Beads and Chips 535-AFBC-SF0402-262TDKR-ND
FERRITE BEAD 2.6 KOHM 0402 1LN

FERRITE BEAD 2.6 KOHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 535-AFBC-SF0402-262TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-AFBC-SF0402-262TCT-ND
Ferrite Beads and Chips 535-AFBC-SF0402-262TCT-ND
FERRITE BEAD 2.6 KOHM 0402 1LN

FERRITE BEAD 2.6 KOHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 535-AFBC-SF0402-262TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-AFBC-SF0402-262TTR-ND
Ferrite Beads and Chips 535-AFBC-SF0402-262TTR-ND
FERRITE BEAD 2.6 KOHM 0402 1LN

FERRITE BEAD 2.6 KOHM 0402 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 535-AFBC-SF0402-262TDKR-ND
Product Name Ferrite Beads and Chips
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176749-4 - TE Connectivity
Specs
Impedance 800 ohms
DCR 0.1100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HP-22NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers