FERRITE BEAD 60 OHM 0402 1LN
FERRITE BEAD, 60 OHM, 0.3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm
FERRITE BEAD, 60 OHM, 0.3A, 0402; Ferrite Bead Case / Package:0402 [1005 Metric]; Impedance:60ohm; DC Current Rating:300mA; Product Range:AFBC-Q0402 Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Product Length:1mm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Ferrite Beads | Ferrite Beads |
| Product Number | 535-AFBC-Q0402-600-TTR-ND | 59AK7980 |
| Product Name | Ferrite Beads and Chips | Ferrite Bead, 60 Ohm, 0.3A, 0402; Ferrite Bead Case / Package Abracon |
| DCR | 0.2500 ohms | 0.2500 ohms |
| Rated DC Current | 300 milliamps | 300 milliamps |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |