Abracon, LLC ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-121M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1207S Wirewound (Glued Sleeve) - ASPI-1207S-121M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1207S Wirewound (Glued Sleeve)
ASPI-1207S-121M-T
ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-121M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1207S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 120 μH
  • DC Resistance Max: 169 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1207S-121M-TTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Shielded Wirewound Inductor 1.6A 250mOhm Max Nonstandard

120µH Shielded Wirewound Inductor 1.6A 250mOhm Max Nonstandard

Buy Now Datasheet
120uH 100KHz 1.9A Inductor and Choke - 71-ASPI-1207S-121M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120uH 100KHz 1.9A Inductor and Choke
71-ASPI-1207S-121M-T
120uH 100KHz 1.9A Inductor and Choke 71-ASPI-1207S-121M-T
Inductor Power Shielded Wirewound 120uH 20% 100KHz 1.9A 0.169Ohm DCR T/R Product overview: ASPI-1207S-121M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-1207S-121M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 120uH 20% 100KHz 1.9A 0.169Ohm DCR T/R Product overview: ASPI-1207S-121M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-1207S-121M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1043735-ASPI-1207S-121M-T
Inductors, Coils, Chokes - Fixed Inductors 1043735-ASPI-1207S-121M-T
Win Source Part Number: 1043735-ASPI-1207S-1 21M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-1207S Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 120 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Abracon LLC Other Names: 535-ASPI-1207S-121M- TTR

Win Source Part Number: 1043735-ASPI-1207S-121M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-1207S
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 120 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: 535-ASPI-1207S-121M-TTR

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1207S-121M-T 535-ASPI-1207S-121M-TTR-ND 71-ASPI-1207S-121M-T 1043735-ASPI-1207S-121M-T
Product Name ASPI-1207S Wirewound (Glued Sleeve) Fixed Inductors 120uH 100KHz 1.9A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details