Abracon, LLC ACML-0805 ACML-0805-501-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-501-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 500 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 500 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - ACML-0805-501-T-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
ACML-0805-501-T-ND
Ferrite Beads and Chips ACML-0805-501-T-ND
500 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

500 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 300mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-0805-501-T ACML-0805-501-T-ND
Product Name ACML-0805 Ferrite Beads and Chips
Impedance 500 ohms
Rated DC Current 500 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-15N 0603AF-15NXJRW - Coilcraft, Inc.
Specs
Impedance 74.8 ohms
DCR 0.0230 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ferrite Beads - 2176746-7 - TE Connectivity
Specs
Impedance 19 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers