Abracon, LLC Fixed Inductors ASPI-0504-102M-T

Description
1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-12365-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12365-1-ND
Fixed Inductors 535-12365-1-ND
1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12365-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12365-6-ND
Fixed Inductors 535-12365-6-ND
1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12365-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12365-2-ND
Fixed Inductors 535-12365-2-ND
1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 150mA 14.4Ohm Max Nonstandard

Buy Now Datasheet
1000uH 1KHz 0.15A Inductor and Choke - 71-ASPI-0504-102M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 1KHz 0.15A Inductor and Choke
71-ASPI-0504-102M-T
1000uH 1KHz 0.15A Inductor and Choke 71-ASPI-0504-102M-T
Inductor Power Unshielded Wirewound 1000uH 20% 1KHz 0.15A 14.4Ohm DCR T/R Product overview: ASPI-0504-102M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0504-102M-T can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 1000uH 20% 1KHz 0.15A 14.4Ohm DCR T/R Product overview: ASPI-0504-102M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 1KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 1KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-0504-102M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1116823-ASPI-0504-102M-T
Inductors, Coils, Chokes - Fixed Inductors 1116823-ASPI-0504-102M-T
Win Source Part Number: 1116823-ASPI-0504-10 2M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-0504 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1 mH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 14.4Ohm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Abracon LLC Other Names: 535-12365-6,535-1236 5-2,535-12365-1

Win Source Part Number: 1116823-ASPI-0504-102M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-0504
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 14.4Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: 535-12365-6,535-12365-2,535-12365-1

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12365-1-ND 71-ASPI-0504-102M-T 1116823-ASPI-0504-102M-T
Product Name Fixed Inductors 1000uH 1KHz 0.15A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers