Abracon, LLC ACML-0603 ACML-0603-152-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-152-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 1.5 kOhms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
1.5KOhm 100MHz 0.2A Inductor and Choke - 841-ACML-0603-152-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KOhm 100MHz 0.2A Inductor and Choke
841-ACML-0603-152-T
1.5KOhm 100MHz 0.2A Inductor and Choke 841-ACML-0603-152-T
Ferrite Beads Multi-Layer 1.5KOhm 25% 100MHz 0.2A 0.8Ohm DCR 0603 T/R Product overview: ACML-0603-152-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-152-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 1.5KOhm 25% 100MHz 0.2A 0.8Ohm DCR 0603 T/R Product overview: ACML-0603-152-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KOhm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5KOhm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-152-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0603-152-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-152-TDKR-ND
Ferrite Beads and Chips 535-ACML-0603-152-TDKR-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-152-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-152-TCT-ND
Ferrite Beads and Chips 535-ACML-0603-152-TCT-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-152-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-152-TTR-ND
Ferrite Beads and Chips 535-ACML-0603-152-TTR-ND
1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1.5 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0603-152-T 841-ACML-0603-152-T 535-ACML-0603-152-TDKR-ND
Product Name ACML-0603 1.5KOhm 100MHz 0.2A Inductor and Choke Ferrite Beads and Chips
Impedance 1500 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details