Abracon, LLC ACML-0603 ACML-0603-800-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-800-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 80 Ohms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
80Ohm 100MHz 0.2A Inductor and Choke - 841-ACML-0603-800-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80Ohm 100MHz 0.2A Inductor and Choke
841-ACML-0603-800-T
80Ohm 100MHz 0.2A Inductor and Choke 841-ACML-0603-800-T
Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.2A 0.16Ohm DCR 0603 T/R Product overview: ACML-0603-800-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-800-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.2A 0.16Ohm DCR 0603 T/R Product overview: ACML-0603-800-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-800-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0603-800-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-800-TDKR-ND
Ferrite Beads and Chips 535-ACML-0603-800-TDKR-ND
FERRITE BEAD 80 OHM 0603 1LN

FERRITE BEAD 80 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-800-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-800-TCT-ND
Ferrite Beads and Chips 535-ACML-0603-800-TCT-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 160mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 160mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-800-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-800-TTR-ND
Ferrite Beads and Chips 535-ACML-0603-800-TTR-ND
80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 160mOhm

80 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 160mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0603-800-T 841-ACML-0603-800-T 535-ACML-0603-800-TDKR-ND
Product Name ACML-0603 80Ohm 100MHz 0.2A Inductor and Choke Ferrite Beads and Chips
Impedance 80 ohms 80 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
0603LS (1608) Ferrite Chip Inductors - 0603LS-152 0603LS-152XJRC , 0603LS-152XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details