Abracon, LLC ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-150M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ASPI-1207S series is a shielded power inductor designed for DC-DC converters in portable electronics, featuring a 12.0 x 12.0 x 8.0 mm surface-mount footprint and a flat top for pick-and-place handling. It operates from -40°C to +125°C and is RoHS compliant. The ASPI-1207S-150M variant has a nominal inductance of 15 µH with ±20% tolerance, a DC resistance of 0.027 Ω max, and a maximum rated current of 4.50 A, tested at 1 kHz and 0.25 V. The series is supplied in tape and reel packaging with 400 pieces per reel.

Datasheet Summary
Powered by GS/AI

The ASPI-1207S series is a shielded power inductor designed for DC-DC converters in portable electronics, featuring a 12.0 x 12.0 x 8.0 mm surface-mount footprint and a flat top for pick-and-place handling. It operates from -40°C to +125°C and is RoHS compliant. The ASPI-1207S-150M variant has a nominal inductance of 15 µH with ±20% tolerance, a DC resistance of 0.027 Ω max, and a maximum rated current of 4.50 A, tested at 1 kHz and 0.25 V. The series is supplied in tape and reel packaging with 400 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
ASPI-1207S Wirewound (Glued Sleeve) - ASPI-1207S-150M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1207S Wirewound (Glued Sleeve)
ASPI-1207S-150M-T
ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-150M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1207S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 15 μH
  • DC Resistance Max: 26 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 8 mm
  • Part Status: Active
Supplier's Site Datasheet
15uH 100KHz 5.65A Inductor and Choke - 71-ASPI-1207S-150M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15uH 100KHz 5.65A Inductor and Choke
71-ASPI-1207S-150M-T
15uH 100KHz 5.65A Inductor and Choke 71-ASPI-1207S-150M-T
Inductor Power Shielded Wirewound 15uH 20% 100KHz 5.65A 0.026Ohm DCR T/R Product overview: ASPI-1207S-150M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 5.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 5.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-1207S-150M-T can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz 5.65A 0.026Ohm DCR T/R Product overview: ASPI-1207S-150M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 100KHz, 5.65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 100KHz, 5.65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASPI-1207S-150M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1182034-ASPI-1207S-150M-T
Inductors, Coils, Chokes - Fixed Inductors 1182034-ASPI-1207S-150M-T
Win Source Part Number: 1182034-ASPI-1207S-1 50M-T Category: Inductors, Coils, Chokes>Fixed Inductors Series: ASPI-1207S Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Abracon LLC Other Names: 535-ASPI-1207S-150M- TTR

Win Source Part Number: 1182034-ASPI-1207S-150M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ASPI-1207S
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: 535-ASPI-1207S-150M-TTR

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-150M-TTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-150M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 4.5A 27 MOHM SMD

FIXED IND 15UH 4.5A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-150M-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 4.5A 27 MOHM SMD

FIXED IND 15UH 4.5A 27 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1207S-150M-T 71-ASPI-1207S-150M-T 1182034-ASPI-1207S-150M-T 535-ASPI-1207S-150M-TTR-ND
Product Name ASPI-1207S Wirewound (Glued Sleeve) 15uH 100KHz 5.65A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details