Manufacturer: Abracon LLC
Win Source Part Number: 1000090-AIMC-0402-1N
Packaging: Reel - TR
Type: Multilayer
Current Rating: 400mA
Inductance: 1nH
Height - Seated (Max): 0.026" (0.65mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric)
Inductor RF Multi-Layer 0.001uH 0.3nH 100MHz 9Q-Factor Ceramic 0.4A 0.08Ohm DCR 0402 T/R Product overview: AIMC-0402-1N0S-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uH, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.001uH, 100MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIMC-0402-1N0S-T can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1000090-AIMC-0402-1N0S-T | 535-11503-2-ND | 71-AIMC-0402-1N0S-T |
| Product Name | Fixed Inductors - AIMC-0402-1N0S-T | Fixed Inductors | 0.001uH 100MHz 0.4A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Multilayer | Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic |
| Application | RF Choke |