Abracon, LLC ACML-0201 ACML-0201-601-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0201 - ACML-0201-601-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount Length: 0.6 mm Width: 0.3 mm Height: 0.35 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 600 Ohms @ 100MHz
  • Series: ACML-0201
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0201 (0603 Metric)
  • Mounting Type: Surface Mount
  • Length: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.35 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-12205-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12205-1-ND
Ferrite Beads and Chips 535-12205-1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12205-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12205-6-ND
Ferrite Beads and Chips 535-12205-6-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 535-12205-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-12205-2-ND
Ferrite Beads and Chips 535-12205-2-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

600 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 200mA 1.7Ohm

Buy Now Datasheet
600Ohm 100MHz 0.2A Inductor and Choke - 841-ACML-0201-601-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600Ohm 100MHz 0.2A Inductor and Choke
841-ACML-0201-601-T
600Ohm 100MHz 0.2A Inductor and Choke 841-ACML-0201-601-T
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.2A 1.7Ohm DCR 0201 T/R Product overview: ACML-0201-601-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-601-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.2A 1.7Ohm DCR 0201 T/R Product overview: ACML-0201-601-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0201-601-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0201-601-T 535-12205-1-ND 841-ACML-0201-601-T
Product Name ACML-0201 Ferrite Beads and Chips 600Ohm 100MHz 0.2A Inductor and Choke
Impedance 600 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers