Abracon, LLC ACML-1206 ACML-1206-600-T

Description
RoHS/RoHS II Compliant Series: ACML-1206 Current Rating (Max): 1 A Operating Temperature: -45°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ACML-1206 Current Rating (Max): 1 A Operating Temperature: -45°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-1206 - ACML-1206-600-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ACML-1206 Current Rating (Max): 1 A Operating Temperature: -45°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount Length: 3.2 mm Width: 1.6 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ACML-1206
  • Current Rating (Max): 1 A
  • Operating Temperature: -45°C ~ 125°C
  • Package / Case: 1206 (3216 Metric)
  • Mounting Type: Surface Mount
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-1206-600-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-1206-600-TTR-ND
Ferrite Beads and Chips 535-ACML-1206-600-TTR-ND
1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-1206-600-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-1206-600-TDKR-ND
Ferrite Beads and Chips 535-ACML-1206-600-TDKR-ND
1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-1206-600-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-1206-600-TCT-ND
Ferrite Beads and Chips 535-ACML-1206-600-TCT-ND
1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

1 Ferrite Bead 1206 (3216 Metric) 1A 300mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Ferrite Beads Ferrite Beads
Product Number ACML-1206-600-T 535-ACML-1206-600-TTR-ND
Product Name ACML-1206 Ferrite Beads and Chips
Rated DC Current 1000 milliamps 600 milliamps
Operating Temperature -45 to 125 C (-49 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

700mA 5.9GHz Inductor and Choke - 71-0603CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2-2176744-4 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers