The AIUR-08-151K is an unshielded radial power inductor from the AIUR-08 series, featuring a ferrite core with a heat shrink tube and mounted in a radial through-hole configuration. It has a physical dimension of 11.0 mm in height and diameter, with a tolerance of ±10% and an inductance of 150 µH. The maximum DC resistance is 0.230 Ω, and the rated current is 1.40 A, determined as the current at which inductance drops to 90% of its initial value or a 40°C temperature rise, whichever is lower. It operates within a temperature range of -25°C to +85°C. The series is designed for applications including switching power supplies, DC-DC converters, and noise filtering in consumer electronics.
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
150µH Unshielded Wirewound Inductor 1.4A 230mOhm Max Radial, Vertical Cylinder
Win Source Part Number: 973525-AIUR-08-151K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: AIUR-08
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 405
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.433" Dia (11.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Abracon LLC
Other Names: -AIUR-08-151K,AIUR08
Inductor Power Unshielded Drum Core 150uH 10% 1KHz Ferrite 1.4A 0.23Ohm DCR Pin Bulk Product overview: AIUR-08-151K from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 1KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 1KHz, 1.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AIUR-08-151K can be used for catalog matching and distributor lookup.
| Abracon, LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | AIUR-08-151K | AIUR-08-151K-ND | 973525-AIUR-08-151K | 71-AIUR-08-151K |
| Product Name | AIUR-08 Drum Core | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 150uH 1KHz 1.4A Inductor and Choke |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Standard | Standard; Wirewound | ||
| Application | Power Choke | RF Choke | ||
| Inductance Range | 150 microH | 150 microH | 150 microH |