Abracon, LLC ATCA-01 Toroid ATCA-01-101M-H

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCA-01 Toroid - ATCA-01-101M-H - Abracon, LLC
Spicewood, TX, United States
ATCA-01 Toroid
ATCA-01-101M-H
ATCA-01 Toroid ATCA-01-101M-H
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width: 11.5 mm Height: 11.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ATCA-01
  • Application: Power
  • Type: Toroid
  • Rating: N/A
  • Inductance: 100 μH
  • Saturation Current: 2 A
  • DC Resistance Max: 81 mΩ
  • Operating Temperature: -40°C ~ +105°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18 mm
  • Width: 11.5 mm
  • Height: 11.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1022036-ATCA-01-101M-H
Inductors, Coils, Chokes - Fixed Inductors 1022036-ATCA-01-101M-H
Win Source Part Number: 1022036-ATCA-01-101M -H Category: Inductors, Coils, Chokes>Fixed Inductors Series: ATCA Type: Toroidal Package: Tray Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.453" (11.50mm) Standard Package: 150 Tolerance: ±20% Material - Core: Iron Powder Mounting Type: Through Hole Package / Case: Radial, Horizontal (Open) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.709" Dia (18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Abracon LLC Other Names: 535-13501

Win Source Part Number: 1022036-ATCA-01-101M-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ATCA
Type: Toroidal
Package: Tray
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 150
Tolerance: ±20%
Material - Core: Iron Powder
Mounting Type: Through Hole
Package / Case: Radial, Horizontal (Open)
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.709" Dia (18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Abracon LLC
Other Names: 535-13501

Buy Now Datasheet
Inductor and Choke - 71-ATCA-01-101M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-ATCA-01-101M-H
Inductor and Choke 71-ATCA-01-101M-H
General Purpose Inductor, Product overview: ATCA-01-101M-H from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATCA-01-101M-H can be used for catalog matching and distributor lookup.

General Purpose Inductor, Product overview: ATCA-01-101M-H from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ATCA-01-101M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-13501-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13501-ND
Fixed Inductors 535-13501-ND
100µH Unshielded Toroidal Inductor 2A 81mOhm Max Radial, Horizontal (Open)

100µH Unshielded Toroidal Inductor 2A 81mOhm Max Radial, Horizontal (Open)

Buy Now Datasheet
Inductor, 100Uh, 2A, 20%, Radial; Product Range Abracon - 01AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, 20%, Radial; Product Range Abracon
01AC1536
Inductor, 100Uh, 2A, 20%, Radial; Product Range Abracon 01AC1536
INDUCTOR, 100UH, 2A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 100UH, 2A, 20%, RADIAL; Product Range:ATCA Series; Inductance:100µH; RMS Current (Irms):2A; DC Resistance Max:0.081ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ATCA-01-101M-H 1022036-ATCA-01-101M-H 71-ATCA-01-101M-H 535-13501-ND 01AC1536
Product Name ATCA-01 Toroid Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke Fixed Inductors Inductor, 100Uh, 2A, 20%, Radial; Product Range Abracon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Through Hole Through Hole
Technology Toroid Standard Toroid
Application Power Choke RF Choke
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details