Abracon, LLC Common Mode Chokes ACM-31-222M-T

Description
CMC 200MA 2LN 2.2 KOHM SMD
Request a Quote Datasheet
Description
CMC 200MA 2LN 2.2 KOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACM-31-222M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACM-31-222M-TDKR-ND
Common Mode Chokes 535-ACM-31-222M-TDKR-ND
CMC 200MA 2LN 2.2 KOHM SMD

CMC 200MA 2LN 2.2 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 535-ACM-31-222M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACM-31-222M-TTR-ND
Common Mode Chokes 535-ACM-31-222M-TTR-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
Common Mode Chokes - 535-ACM-31-222M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACM-31-222M-TCT-ND
Common Mode Chokes 535-ACM-31-222M-TCT-ND
2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100MHz 200mA DCR 1.2Ohm

Buy Now Datasheet
50V 0.2A Inductor and Choke - 839-ACM-31-222M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.2A Inductor and Choke
839-ACM-31-222M-T
50V 0.2A Inductor and Choke 839-ACM-31-222M-T
Data Line Filter, 2 Function(s), 50V, 0.2A, Product overview: ACM-31-222M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM-31-222M-T can be used for catalog matching and distributor lookup.

Data Line Filter, 2 Function(s), 50V, 0.2A, Product overview: ACM-31-222M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50V, 0.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACM-31-222M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-ACM-31-222M-TDKR-ND 839-ACM-31-222M-T
Product Name Common Mode Chokes 50V 0.2A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details