Abracon, LLC ACML-0805 ACML-0805-101-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0805 - ACML-0805-101-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Length: 2 mm Width: 1.25 mm Height: 1.05 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 100 Ohms @ 100MHz
  • Series: ACML-0805
  • Current Rating (Max): 1 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0805 (2012 Metric)
  • Mounting Type: Surface Mount
  • Length: 2 mm
  • Width: 1.25 mm
  • Height: 1.05 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0805-101-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-101-TDKR-ND
Ferrite Beads and Chips 535-ACML-0805-101-TDKR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-101-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-101-TCT-ND
Ferrite Beads and Chips 535-ACML-0805-101-TCT-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0805-101-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0805-101-TTR-ND
Ferrite Beads and Chips 535-ACML-0805-101-TTR-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 1A 120mOhm

Buy Now Datasheet
Automotive 100Ohm 100MHz 1A Inductor and Choke - 841-ACML-0805-101-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100Ohm 100MHz 1A Inductor and Choke
841-ACML-0805-101-T
Automotive 100Ohm 100MHz 1A Inductor and Choke 841-ACML-0805-101-T
Ferrite Beads Multi-Layer 100Ohm 25% 100MHz 1A 0.12Ohm DCR 0805 Automotive T/R Product overview: ACML-0805-101-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100Ohm, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100Ohm, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-101-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 100Ohm 25% 100MHz 1A 0.12Ohm DCR 0805 Automotive T/R Product overview: ACML-0805-101-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100Ohm, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100Ohm, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0805-101-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0805-101-T 535-ACML-0805-101-TDKR-ND 841-ACML-0805-101-T
Product Name ACML-0805 Ferrite Beads and Chips Automotive 100Ohm 100MHz 1A Inductor and Choke
Impedance 100 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details