Abracon, LLC ASMPL-0603 Multilayer ASMPL-0603-R68M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max: 275 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max: 275 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASMPL-0603 Multilayer - ASMPL-0603-R68M-T - Abracon, LLC
Spicewood, TX, United States
ASMPL-0603 Multilayer
ASMPL-0603-R68M-T
ASMPL-0603 Multilayer ASMPL-0603-R68M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max: 275 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASMPL-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 800 mA
  • DC Resistance Max: 275 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • SRF: 100 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327440-ASMPL-0603-R68M-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327440-ASMPL-0603-R68M-T
Inductors, Coils, Chokes - Fixed Inductors 1327440-ASMPL-0603-R68M-T
Manufacturer: Abracon LLC Win Source Part Number: 1327440-ASMPL-0603-R 68M-T Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 680 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ceramic Frequency - Self Resonant: 100MHz DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Current - Saturation (Isat): 800mA RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1327440-ASMPL-0603-R68M-T
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 680 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ceramic
Frequency - Self Resonant: 100MHz
DC Resistance (DCR): 275mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Current - Saturation (Isat): 800mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.68uH 100KHz 0.9A Inductor and Choke - 71-ASMPL-0603-R68M-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 100KHz 0.9A Inductor and Choke
71-ASMPL-0603-R68M-T
0.68uH 100KHz 0.9A Inductor and Choke 71-ASMPL-0603-R68M-T
Inductor Power Multi-Layer 0.68uH 20% 100KHz Ceramic 0.9A 0.275Ohm DCR 0603 T/R Product overview: ASMPL-0603-R68M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPL-0603-R68M-T can be used for catalog matching and distributor lookup.

Inductor Power Multi-Layer 0.68uH 20% 100KHz Ceramic 0.9A 0.275Ohm DCR 0603 T/R Product overview: ASMPL-0603-R68M-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 0.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ASMPL-0603-R68M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - ASMPL-0603-R68M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASMPL-0603-R68M-T-ND
Fixed Inductors ASMPL-0603-R68M-T-ND
680nH Unshielded Multilayer Inductor 900mA 275mOhm Max 0603 (1608 Metric)

680nH Unshielded Multilayer Inductor 900mA 275mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASMPL-0603-R68M-T 1327440-ASMPL-0603-R68M-T 71-ASMPL-0603-R68M-T ASMPL-0603-R68M-T-ND
Product Name ASMPL-0603 Multilayer Inductors, Coils, Chokes - Fixed Inductors 0.68uH 100KHz 0.9A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Application Power Choke RF Choke
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details