Abracon, LLC ACML-0402 ACML-0402-600-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0402 - ACML-0402-600-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Length: 1 mm Width: 0.5 mm Height: 0.65 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 60 Ohms @ 100MHz
  • Series: ACML-0402
  • Current Rating (Max): 200 mA
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0402 (1005 Metric)
  • Mounting Type: Surface Mount
  • Length: 1 mm
  • Width: 0.5 mm
  • Height: 0.65 mm
  • Part Status: Active
Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0402-600-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-600-TDKR-ND
Ferrite Beads and Chips 535-ACML-0402-600-TDKR-ND
FERRITE BEAD 60 OHM 0402 1LN

FERRITE BEAD 60 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0402-600-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-600-TCT-ND
Ferrite Beads and Chips 535-ACML-0402-600-TCT-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0402-600-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0402-600-TTR-ND
Ferrite Beads and Chips 535-ACML-0402-600-TTR-ND
60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 300mOhm

60 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 200mA 300mOhm

Buy Now Datasheet
60Ohm 100MHz 0.2A Inductor and Choke - 841-ACML-0402-600-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60Ohm 100MHz 0.2A Inductor and Choke
841-ACML-0402-600-T
60Ohm 100MHz 0.2A Inductor and Choke 841-ACML-0402-600-T
Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.2A 0.3Ohm DCR 0402 T/R Product overview: ACML-0402-600-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402-600-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 60Ohm 25% 100MHz 0.2A 0.3Ohm DCR 0402 T/R Product overview: ACML-0402-600-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0402-600-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Ferrite Beads Inductors, Coils, and Chokes
Product Number ACML-0402-600-T 535-ACML-0402-600-TDKR-ND 841-ACML-0402-600-T
Product Name ACML-0402 Ferrite Beads and Chips 60Ohm 100MHz 0.2A Inductor and Choke
Impedance 60 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details