Abracon, LLC ACML-0603 ACML-0603-060-T

Description
RoHS/RoHS II Compliant Impedance @ Frequency: 6 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Impedance @ Frequency: 6 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACML-0603 - ACML-0603-060-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Impedance @ Frequency: 6 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Length: 1.6 mm Width: 0.8 mm Height: 0.95 mm Part Status: Active

RoHS/RoHS II Compliant

  • Impedance @ Frequency: 6 Ohms @ 100MHz
  • Series: ACML-0603
  • Current Rating (Max): 1 A
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • Length: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.95 mm
  • Part Status: Active
Supplier's Site Datasheet
6Ohm 100MHz 1A Inductor and Choke - 841-ACML-0603-060-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6Ohm 100MHz 1A Inductor and Choke
841-ACML-0603-060-T
6Ohm 100MHz 1A Inductor and Choke 841-ACML-0603-060-T
Ferrite Beads Multi-Layer 6Ohm 25% 100MHz 1A 0.05Ohm DCR 0603 T/R Product overview: ACML-0603-060-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Ohm, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6Ohm, 100MHz, 1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-060-T can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 6Ohm 25% 100MHz 1A 0.05Ohm DCR 0603 T/R Product overview: ACML-0603-060-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6Ohm, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6Ohm, 100MHz, 1A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-ACML-0603-060-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 535-ACML-0603-060-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-060-TDKR-ND
Ferrite Beads and Chips 535-ACML-0603-060-TDKR-ND
6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-060-TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-060-TTR-ND
Ferrite Beads and Chips 535-ACML-0603-060-TTR-ND
6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 535-ACML-0603-060-TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
535-ACML-0603-060-TCT-ND
Ferrite Beads and Chips 535-ACML-0603-060-TCT-ND
6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

6 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 1A 50mOhm

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number ACML-0603-060-T 841-ACML-0603-060-T 535-ACML-0603-060-TDKR-ND
Product Name ACML-0603 6Ohm 100MHz 1A Inductor and Choke Ferrite Beads and Chips
Impedance 6 ohms 6 ohms
Rated DC Current 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Bead Form Factor Chip
Unlock Full Specs
to access all available technical data